multicomp PRO Rf/coaxial, Twinax Plug, Straight; Connector Type Multicomp SPC21084

Description
RF/COAXIAL, TWINAX PLUG, STRAIGHT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TWINAX PLUG, STRAIGHT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Twinax Plug, Straight; Connector Type Multicomp - 10M8335 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Twinax Plug, Straight; Connector Type Multicomp
10M8335
Rf/coaxial, Twinax Plug, Straight; Connector Type Multicomp 10M8335
RF/COAXIAL, TWINAX PLUG, STRAIGHT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes

RF/COAXIAL, TWINAX PLUG, STRAIGHT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 10M8335
Product Name Rf/coaxial, Twinax Plug, Straight; Connector Type Multicomp
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details