multicomp PRO Bobbins Transformer; Pcb Transformer Type Multicomp SPC20993

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Multicomp - 10M5597 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Multicomp
10M5597
Bobbins Transformer; Pcb Transformer Type Multicomp 10M5597
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5597
Product Name Bobbins Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - 1536S - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details