multicomp PRO Bobbins Transformer; Pcb Transformer Type Multicomp SPC20983

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Multicomp - 10M5587 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Multicomp
10M5587
Bobbins Transformer; Pcb Transformer Type Multicomp 10M5587
BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:12.6V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5587
Product Name Bobbins Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details