multicomp PRO Choke, 10Mh, 12.5A; Pcb Transformer Type Multicomp SPC20975

Description
CHOKE, 10MH, 12.5A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:12.5A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10MH, 12.5A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:12.5A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10Mh, 12.5A; Pcb Transformer Type Multicomp - 10M5579 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, 12.5A; Pcb Transformer Type Multicomp
10M5579
Choke, 10Mh, 12.5A; Pcb Transformer Type Multicomp 10M5579
CHOKE, 10MH, 12.5A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:12.5A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

CHOKE, 10MH, 12.5A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:12.5A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5579
Product Name Choke, 10Mh, 12.5A; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details