multicomp PRO Choke, 10Mh, 8A; Pcb Transformer Type Multicomp SPC20974

Description
CHOKE, 10MH, 8A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Description
CHOKE, 10MH, 8A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 10Mh, 8A; Pcb Transformer Type Multicomp - 10M5578 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Mh, 8A; Pcb Transformer Type Multicomp
10M5578
Choke, 10Mh, 8A; Pcb Transformer Type Multicomp 10M5578
CHOKE, 10MH, 8A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

CHOKE, 10MH, 8A; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5578
Product Name Choke, 10Mh, 8A; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Transformers - 1540M15 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details