multicomp PRO Transformer; Pcb Transformer Type Multicomp SPC20962

Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Multicomp - 10M5566 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Multicomp
10M5566
Transformer; Pcb Transformer Type Multicomp 10M5566
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5566
Product Name Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Isolation Power Transformers - N-90MD - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4 suppliers