multicomp PRO Transformer; Pcb Transformer Type Multicomp SPC20959

Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Multicomp - 10M5563 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Multicomp
10M5563
Transformer; Pcb Transformer Type Multicomp 10M5563
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5563
Product Name Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details