multicomp PRO Coaxial Cable Assembly, Bnc, 120In, Black; Connector Type A Multicomp Pro SPC20865

Description
COAXIAL CABLE ASSEMBLY, BNC, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE ASSEMBLY, BNC, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Assembly, Bnc, 120In, Black; Connector Type A Multicomp Pro - 04M8047 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Bnc, 120In, Black; Connector Type A Multicomp Pro
04M8047
Coaxial Cable Assembly, Bnc, 120In, Black; Connector Type A Multicomp Pro 04M8047
COAXIAL CABLE ASSEMBLY, BNC, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, BNC, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M8047
Product Name Coaxial Cable Assembly, Bnc, 120In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data