multicomp PRO Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro SPC20857

Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Assembly Cable Type:Coaxial; Cable Length:72" RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Assembly Cable Type:Coaxial; Cable Length:72" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro - 04M8039 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro
04M8039
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro 04M8039
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Assembly Cable Type:Coaxial; Cable Length:72" RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Assembly Cable Type:Coaxial; Cable Length:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M8039
Product Name Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details