multicomp PRO Coaxial Cable, Rg-59C/u, 18In, Black; Connector Type A Multicomp SPC20847

Description
COAXIAL CABLE, RG-59C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59C; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59C; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59C/u, 18In, Black; Connector Type A Multicomp - 04M8029 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59C/u, 18In, Black; Connector Type A Multicomp
04M8029
Coaxial Cable, Rg-59C/u, 18In, Black; Connector Type A Multicomp 04M8029
COAXIAL CABLE, RG-59C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59C; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59C; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M8029
Product Name Coaxial Cable, Rg-59C/u, 18In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details