multicomp PRO Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp Pro SPC20820

Description
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp Pro - 04M8002 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp Pro
04M8002
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp Pro 04M8002
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M8002
Product Name Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers