multicomp PRO Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp SPC20775

Description
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp - 04M7957 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp
04M7957
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp 04M7957
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7957
Product Name Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details