multicomp PRO Coaxial Cable, Rg-55B/u, 12In, Black; Connector Type A Multicomp Pro SPC20772

Description
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 12In, Black; Connector Type A Multicomp Pro - 04M7954 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 12In, Black; Connector Type A Multicomp Pro
04M7954
Coaxial Cable, Rg-55B/u, 12In, Black; Connector Type A Multicomp Pro 04M7954
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7954
Product Name Coaxial Cable, Rg-55B/u, 12In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1407763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details