multicomp PRO Coaxial Cable, Rg-59B/u, 60In, Black; Connector Type A Multicomp Pro SPC20766

Description
COAXIAL CABLE, RG-59B/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59B/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59B/u, 60In, Black; Connector Type A Multicomp Pro - 04M7948 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 60In, Black; Connector Type A Multicomp Pro
04M7948
Coaxial Cable, Rg-59B/u, 60In, Black; Connector Type A Multicomp Pro 04M7948
COAXIAL CABLE, RG-59B/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7948
Product Name Coaxial Cable, Rg-59B/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details