multicomp PRO Coaxial Cable, Rg-55B/u, 12In, Black; Coaxial Cable Type Multicomp SPC20757

Description
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:0.305m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:0.305m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 12In, Black; Coaxial Cable Type Multicomp - 04M7939 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 12In, Black; Coaxial Cable Type Multicomp
04M7939
Coaxial Cable, Rg-55B/u, 12In, Black; Coaxial Cable Type Multicomp 04M7939
COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:0.305m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 12IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:0.305m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7939
Product Name Coaxial Cable, Rg-55B/u, 12In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details