multicomp PRO Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp SPC20739

Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp - 04M7921 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp
04M7921
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp 04M7921
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7921
Product Name Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZK2000-5353-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers