multicomp PRO Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp SPC20736

Description
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp - 04M7918 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp
04M7918
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp 04M7918
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7918
Product Name Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1248849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details