multicomp PRO Coaxial Cable, Rg-55B/u, 48In, Black; Coaxial Cable Type Multicomp Pro SPC20695

Description
COAXIAL CABLE, RG-55B/U, 48IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.219m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-55B/U, 48IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.219m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 48In, Black; Coaxial Cable Type Multicomp Pro - 04M7877 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 48In, Black; Coaxial Cable Type Multicomp Pro
04M7877
Coaxial Cable, Rg-55B/u, 48In, Black; Coaxial Cable Type Multicomp Pro 04M7877
COAXIAL CABLE, RG-55B/U, 48IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.219m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 48IN, BLACK; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.219m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7877
Product Name Coaxial Cable, Rg-55B/u, 48In, Black; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers