multicomp PRO Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro SPC20690

Description
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro - 04M7872 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro
04M7872
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro 04M7872
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7872
Product Name Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details