multicomp PRO Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp SPC20689

Description
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp - 04M7871 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp
04M7871
Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp 04M7871
COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7871
Product Name Coaxial Cable, Rg-58A/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details