multicomp PRO Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro SPC20684

Description
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro - 04M7866 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro
04M7866
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro 04M7866
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7866
Product Name Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers