multicomp PRO Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro SPC20660

Description
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro - 04M7841 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro
04M7841
Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro 04M7841
COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 60IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7841
Product Name Coaxial Cable, Rg-62A/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-10-N-S1G9 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
System cable - 706-3340/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details