multicomp PRO Coaxial Cable, Rg-62A/u, 24In, Black; Connector Type A Multicomp Pro SPC20658

Description
COAXIAL CABLE, RG-62A/U, 24IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 24IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 24In, Black; Connector Type A Multicomp Pro - 04M7839 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 24In, Black; Connector Type A Multicomp Pro
04M7839
Coaxial Cable, Rg-62A/u, 24In, Black; Connector Type A Multicomp Pro 04M7839
COAXIAL CABLE, RG-62A/U, 24IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 24IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG62A; Impedance:-; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7839
Product Name Coaxial Cable, Rg-62A/u, 24In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers