multicomp PRO Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp Pro SPC20644

Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp Pro - 04M7825 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp Pro
04M7825
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp Pro 04M7825
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7825
Product Name Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details