multicomp PRO Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp Pro SPC20630

Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp Pro - 04M7811 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp Pro
04M7811
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp Pro 04M7811
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7811
Product Name Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details