multicomp PRO Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp Pro SPC20626

Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial Cable RG-58A/U, 12 inches in length, features SMA straight plugs on both ends, providing a 50Ω impedance. The cable is designed with a black jacket and is compliant with RoHS standards. This product is suitable for applications requiring reliable RF signal transmission.

Datasheet Summary
Powered by GS/AI

Coaxial Cable RG-58A/U, 12 inches in length, features SMA straight plugs on both ends, providing a 50Ω impedance. The cable is designed with a black jacket and is compliant with RoHS standards. This product is suitable for applications requiring reliable RF signal transmission.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp Pro - 04M7807 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp Pro
04M7807
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp Pro 04M7807
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7807
Product Name Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details