multicomp PRO Coaxial Cable, Rg-58C/u, 36In, Black; Coaxial Cable Type Multicomp Pro SPC20616

Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:0.914m; Connector Type A:NEMA 5-15P; Connector Type B:N Straight Jack; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:0.914m; Connector Type A:NEMA 5-15P; Connector Type B:N Straight Jack; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 36In, Black; Coaxial Cable Type Multicomp Pro - 04M7797 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 36In, Black; Coaxial Cable Type Multicomp Pro
04M7797
Coaxial Cable, Rg-58C/u, 36In, Black; Coaxial Cable Type Multicomp Pro 04M7797
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:0.914m; Connector Type A:NEMA 5-15P; Connector Type B:N Straight Jack; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:0.914m; Connector Type A:NEMA 5-15P; Connector Type B:N Straight Jack; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7797
Product Name Coaxial Cable, Rg-58C/u, 36In, Black; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details