multicomp PRO Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro SPC20613

Description
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro - 04M7794 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro
04M7794
Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro 04M7794
COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 48IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7794
Product Name Coaxial Cable, Rg-58A/u, 48In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details