multicomp PRO Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro SPC20606

Description
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro - 04M7787 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro
04M7787
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro 04M7787
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7787
Product Name Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) - CBN-1FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details