multicomp PRO Coaxial Cable, Rg-58A/u, 5Ft, Black; Connector Type A Multicomp Pro SPC20594

Description
COAXIAL CABLE, RG-58A/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58A/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 5Ft, Black; Connector Type A Multicomp Pro - 04M7775 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 5Ft, Black; Connector Type A Multicomp Pro
04M7775
Coaxial Cable, Rg-58A/u, 5Ft, Black; Connector Type A Multicomp Pro 04M7775
COAXIAL CABLE, RG-58A/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7775
Product Name Coaxial Cable, Rg-58A/u, 5Ft, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1373231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details