multicomp PRO Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro SPC20592

Description
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro - 04M7773 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro
04M7773
Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro 04M7773
COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 3FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7773
Product Name Coaxial Cable, Rg-58A/u, 3Ft, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1122246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details