multicomp PRO Coaxial Cable, Rg-55B/u, 5Ft, Black; Connector Type A Multicomp Pro SPC20591

Description
COAXIAL CABLE, RG-55B/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes
Description
COAXIAL CABLE, RG-55B/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable RG-55B/U, 5Ft, Black features N-Type straight plugs on both ends, providing a reliable connection for RF applications. It has an impedance of 50 ohms, making it suitable for various communication systems. The cable is constructed with a black jacket, ensuring durability and protection against environmental factors. This product is RoHS compliant, indicating it meets environmental standards. The length of 5 feet (1.5 meters) offers flexibility for installation in different setups.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable RG-55B/U, 5Ft, Black features N-Type straight plugs on both ends, providing a reliable connection for RF applications. It has an impedance of 50 ohms, making it suitable for various communication systems. The cable is constructed with a black jacket, ensuring durability and protection against environmental factors. This product is RoHS compliant, indicating it meets environmental standards. The length of 5 feet (1.5 meters) offers flexibility for installation in different setups.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 5Ft, Black; Connector Type A Multicomp Pro - 04M7772 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 5Ft, Black; Connector Type A Multicomp Pro
04M7772
Coaxial Cable, Rg-55B/u, 5Ft, Black; Connector Type A Multicomp Pro 04M7772
COAXIAL CABLE, RG-55B/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 5FT, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7772
Product Name Coaxial Cable, Rg-55B/u, 5Ft, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 116063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding U/utp
View Details