CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 06M4209 |
| Product Name | Connector, N, Jack, 50 Ohm, Cable; Connector Type Multicomp |
| Gender | Female / Jack |