CONNECTOR, BNC, JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 06M4066 |
| Product Name | Connector, Bnc, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |