RF/COAXIAL CONNECTOR; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions
; Convert From Gender:Jack; Inter Series Connector B:Binding Post; Convert To Positions:2Positions
; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
RF/COAXIAL CONNECTOR; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Binding Post; Convert To Positions:2Positions; Convert To Gender:-; Product Range:- RoHS Compliant: Yes