multicomp PRO Board-Board Connector Header, 2Way, 2Row; Connector Systems Multicomp SPC20498

Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 2Way, 2Row; Connector Systems Multicomp - 93K5751 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2Way, 2Row; Connector Systems Multicomp
93K5751
Board-Board Connector Header, 2Way, 2Row; Connector Systems Multicomp 93K5751
BOARD-BOARD CONNECTOR HEADER, 2WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5751
Product Name Board-Board Connector Header, 2Way, 2Row; Connector Systems Multicomp
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details