multicomp PRO Board-Board Connector, Header, 10Way, 2Row; Connector Systems Multicomp SPC20495

Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Multicomp - 93K5748 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Multicomp
93K5748
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Multicomp 93K5748
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5748
Product Name Board-Board Connector, Header, 10Way, 2Row; Connector Systems Multicomp
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products