multicomp PRO Board-Board Connector Header, 6Way, 2Row; Connector Systems Multicomp SPC20493

Description
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 6Way, 2Row; Connector Systems Multicomp - 93K5746 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6Way, 2Row; Connector Systems Multicomp
93K5746
Board-Board Connector Header, 6Way, 2Row; Connector Systems Multicomp 93K5746
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5746
Product Name Board-Board Connector Header, 6Way, 2Row; Connector Systems Multicomp
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details