multicomp PRO D Sub Cover, Zinc Alloy; Product Range Multicomp Pro SPC20352

Description
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro - 73T7937 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
73T7937
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro 73T7937
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73T7937
Product Name D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details