multicomp PRO D Sub Cover, Metal; Product Range Multicomp Pro SPC20350

Description
D SUB COVER, METAL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, METAL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Metal; Product Range Multicomp Pro - 84K8883 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Metal; Product Range Multicomp Pro
84K8883
D Sub Cover, Metal; Product Range Multicomp Pro 84K8883
D SUB COVER, METAL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, METAL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 84K8883
Product Name D Sub Cover, Metal; Product Range Multicomp Pro
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Small - 647 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Lexan
View Details
2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details