multicomp PRO D Sub Cover, Zinc Alloy; Product Range Multicomp Pro SPC20348

Description
D SUB COVER, ZINC ALLOY; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, ZINC ALLOY; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro - 84K8881 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
84K8881
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro 84K8881
D SUB COVER, ZINC ALLOY; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover RoHS Compliant: Yes

D SUB COVER, ZINC ALLOY; Product Range:Multicomp Pro Backshells; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 84K8881
Product Name D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
D Sub Backshells - 340072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details