multicomp PRO In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Multicomp SPC20219

Description
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Multicomp - 84K0598 - Newark, An Avnet Company
Chicago, IL, United States
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Multicomp
84K0598
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Multicomp 84K0598
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K0598
Product Name In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details