multicomp PRO Sleeving, Expandable, 31.75Mm, Pet, Black/white Tracer, 50Ft; Sleeving / Tubing Type Multicomp Pro SPC20180

Description
SLEEVING, EXPANDABLE, 31.75MM, PET, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 31.75MM, PET, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 31.75Mm, Pet, Black/white Tracer, 50Ft; Sleeving / Tubing Type Multicomp Pro - 87K0918 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.75Mm, Pet, Black/white Tracer, 50Ft; Sleeving / Tubing Type Multicomp Pro
87K0918
Sleeving, Expandable, 31.75Mm, Pet, Black/white Tracer, 50Ft; Sleeving / Tubing Type Multicomp Pro 87K0918
SLEEVING, EXPANDABLE, 31.75MM, PET, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.75MM, PET, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0918
Product Name Sleeving, Expandable, 31.75Mm, Pet, Black/white Tracer, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details