multicomp PRO Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Multicomp Pro SPC20103

Description
RF/COAXIAL BNC PLUG, STR 50 OHM, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Description
RF/COAXIAL BNC PLUG, STR 50 OHM, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Multicomp Pro - 82K9783 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Multicomp Pro
82K9783
Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Multicomp Pro 82K9783
RF/COAXIAL BNC PLUG, STR 50 OHM, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG, STR 50 OHM, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 82K9783
Product Name Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details