multicomp PRO Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp SPC20070

Description
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp - 83K3799 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp
83K3799
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp 83K3799
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3799
Product Name Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2300/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers