multicomp PRO Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp SPC20069

Description
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp - 83K3798 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp
83K3798
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp 83K3798
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3798
Product Name Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
KVM Cables - 1828850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; VGA Cable
Cable Shielding Braid; Aluminium-mylar, copper braid
View Details