multicomp PRO Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp SPC20068

Description
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp - 83K3797 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp
83K3797
Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp 83K3797
MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3797
Product Name Monitor Cable, Vga Video, 6Ft, Gray; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details