multicomp PRO Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp SPC20067

Description
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp - 83K3796 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp
83K3796
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp 83K3796
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Colour:Platinum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3796
Product Name Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers