multicomp PRO Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp SPC20066

Description
COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp - 83K3795 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp
83K3795
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp 83K3795
COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3795
Product Name Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Type C - 10165794-Z0100YWLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
2 suppliers
USB Cables - 1828875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details