multicomp PRO Computer Cable, Usb 2.0, 3Ft, Gray; Connector A Multicomp SPC20065

Description
COMPUTER CABLE, USB 2.0, 3FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB 2.0, 3FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, 3Ft, Gray; Connector A Multicomp - 83K3794 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 3Ft, Gray; Connector A Multicomp
83K3794
Computer Cable, Usb 2.0, 3Ft, Gray; Connector A Multicomp 83K3794
COMPUTER CABLE, USB 2.0, 3FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 3FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3794
Product Name Computer Cable, Usb 2.0, 3Ft, Gray; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details